ITT Cannon Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon KPSE01F24-61P

Description
KPSE 61C 61#20 PIN RECP
Request a Quote
Description
KPSE 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01F24-61P - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 PIN RECP

KPSE 61C 61#20 PIN RECP

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon - 25K5267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
25K5267
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon 25K5267
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 61Ct Pin Itt Cannon - 50AJ3484 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 61Ct Pin Itt Cannon
50AJ3484
Connector Circular Cable Plug 61Ct Pin Itt Cannon 50AJ3484
CONNECTOR CIRCULAR CABLE PLUG 61CT PIN

CONNECTOR CIRCULAR CABLE PLUG 61CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01F24-61P 25K5267 50AJ3484
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 61Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details