KPSE 55C 55#20 PIN RECP
KPSE 55C 55#20 PIN RECP
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts;
26482 - Style Series I & Mil Battery
CONNECTOR CIRCULAR CABLE PLUG 55CT PIN
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPSE01F22-55P | KPSE01F22-55P | 88F1625 | 37P7359 | 50AJ3482 |
| Product Name | Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon | 26482 - Style Series I & Mil Battery Itt Cannon | Connector Circular Cable Plug 55Ct Pin Itt Cannon | ||
| Gender | Female / Jack |