ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE01F20-41S

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 41 Position, Cable (part number KPSE01F20-41S) is designed for robust applications requiring reliable connectivity. It features a cable connecting plug shell style with a grommet seal and strain relief, ensuring durability and protection against environmental factors. The connector has 41 contacts of size 20, utilizing crimp contacts made from gold-plated copper alloy for optimal conductivity. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is built to withstand harsh conditions. It meets IP67 standards for water tightness and can operate within a temperature range of -55°C to +125°C (-67°F to 257°F). The connector supports a contact rating of 7.5 A and has an insulator resistance of approximately 5000 MOhm, with a test voltage of 1500 Vrms. The connector is designed for a minimum of 500 mating cycles and can endure vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. It is suitable for applications that require compliance with military specifications, making it a reliable choice for engineers seeking a high-performance circular connector.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 41 Position, Cable (part number KPSE01F20-41S) is designed for robust applications requiring reliable connectivity. It features a cable connecting plug shell style with a grommet seal and strain relief, ensuring durability and protection against environmental factors. The connector has 41 contacts of size 20, utilizing crimp contacts made from gold-plated copper alloy for optimal conductivity. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is built to withstand harsh conditions. It meets IP67 standards for water tightness and can operate within a temperature range of -55°C to +125°C (-67°F to 257°F). The connector supports a contact rating of 7.5 A and has an insulator resistance of approximately 5000 MOhm, with a test voltage of 1500 Vrms. The connector is designed for a minimum of 500 mating cycles and can endure vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. It is suitable for applications that require compliance with military specifications, making it a reliable choice for engineers seeking a high-performance circular connector.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 18C0929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
18C0929
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 18C0929
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C0929
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details