ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPSE01F18-11S

Description
KPSE 11C 11#16 SKT RECP
Request a Quote
Description
KPSE 11C 11#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. It features a cable mount receptacle with 11 crimp socket contacts, ensuring secure connections. The coupling style is bayonet, which provides a robust locking mechanism suitable for demanding environments. This connector is part of the KPSE series, known for its durability and versatility in industrial and military applications. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. It features a cable mount receptacle with 11 crimp socket contacts, ensuring secure connections. The coupling style is bayonet, which provides a robust locking mechanism suitable for demanding environments. This connector is part of the KPSE series, known for its durability and versatility in industrial and military applications. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01F18-11S - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 SKT RECP

KPSE 11C 11#16 SKT RECP

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 01K8488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
01K8488
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 01K8488
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01F18-11S 01K8488
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products