ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPSE01F14-12PW

Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01F14-12PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN RECP

KPSE 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 25K5263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
25K5263
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 25K5263
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01F14-12PW 25K5263
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers