ITT Cannon Connectors Circlr,Industrial,Metal,Assembld/Kitted KPSE01F12-10P

Description
KPSE 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 10C 10#20 PIN RECP

KPSE 10C 10#20 PIN RECP

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - KPSE01F12-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
KPSE01F12-10P
Connectors Circlr,Industrial,Metal,Assembld/Kitted KPSE01F12-10P
065065-0005 26482 S1 PLUG 10#20 PIN

065065-0005 26482 S1 PLUG 10#20 PIN

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 93B7587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
93B7587
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 93B7587
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 10Ct Pin Itt Cannon - 50AJ3442 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 10Ct Pin Itt Cannon
50AJ3442
Connector Circular Cable Plug 10Ct Pin Itt Cannon 50AJ3442
CONNECTOR CIRCULAR CABLE PLUG 10CT PIN

CONNECTOR CIRCULAR CABLE PLUG 10CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01F12-10P KPSE01F12-10P 93B7587 50AJ3442
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 10Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH DIN Rail - 2511121/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers