ITT Cannon Kpse 6C 6#20 Pin Recp Itt Cannon KPSE01F10-6PW

Description
KPSE 6C 6#20 PIN RECP
Request a Quote
Description
KPSE 6C 6#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 PIN RECP

KPSE 6C 6#20 PIN RECP

Buy Now
 - ITT Cannon KPSE01F10-6PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 PIN RECP

KPSE 6C 6#20 PIN RECP

Buy Now
Kpse 6C 6#20 Pin Recp Itt Cannon - 38T2474 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 6C 6#20 Pin Recp Itt Cannon
38T2474
Kpse 6C 6#20 Pin Recp Itt Cannon 38T2474
KPSE 6C 6#20 PIN RECP

KPSE 6C 6#20 PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01F10-6PW ITT Cannon KPSE01F10-6PW 38T2474
Product Name Kpse 6C 6#20 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details