ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPSE01E22-55P

Description
KPSE 55C 55#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 55C 55#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01E22-55P - PEI-Genesis
Philadelphia, PA, United States
KPSE 55C 55#20 PIN RECP

KPSE 55C 55#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 55C 55#20 PIN RECP

KPSE 55C 55#20 PIN RECP

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 01K8452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
01K8452
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 01K8452
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 55Ct Pin Itt Cannon - 50AJ3434 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 55Ct Pin Itt Cannon
50AJ3434
Connector Circular Cable Plug 55Ct Pin Itt Cannon 50AJ3434
CONNECTOR CIRCULAR CABLE PLUG 55CT PIN

CONNECTOR CIRCULAR CABLE PLUG 55CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P7338 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7338
26482 - Style Series I & Mil Battery Itt Cannon 37P7338
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01E22-55P KPSE01E22-55P 01K8452 50AJ3434 37P7338
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 55Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Adapters - 607.5989.036 - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers