ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPSE01E14-12P

Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01E14-12P - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN RECP

KPSE 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 78H0360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
78H0360
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 78H0360
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 12Ct Pin Itt Cannon - 50AJ3407 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 12Ct Pin Itt Cannon
50AJ3407
Connector Circular Cable Plug 12Ct Pin Itt Cannon 50AJ3407
CONNECTOR CIRCULAR CABLE PLUG 12CT PIN

CONNECTOR CIRCULAR CABLE PLUG 12CT PIN

Supplier's Site
Itt Cannon Itt Cannon - 38AJ7650 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7650
Itt Cannon Itt Cannon 38AJ7650
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01E14-12P 78H0360 50AJ3407 38AJ7650
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 12Ct Pin Itt Cannon Itt Cannon Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T10F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 10
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
DIN 41612 - 39-XC5B-5021-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers