ITT Cannon Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon KPSE01E12-3S

Description
KPSE 3C 3#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 3C 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 3C 3#16 SKT RECP

KPSE 3C 3#16 SKT RECP

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon - 01K8403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
01K8403
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon 01K8403
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 03Ct Socket Itt Cannon - 50AJ3406 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 03Ct Socket Itt Cannon
50AJ3406
Connector Circular Cable Plug 03Ct Socket Itt Cannon 50AJ3406
CONNECTOR CIRCULAR CABLE PLUG 03CT SOCKET

CONNECTOR CIRCULAR CABLE PLUG 03CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01E12-3S 01K8403 50AJ3406
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 03Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details