ITT Cannon Kpse 3C 3#16 Pin Recp Itt Cannon KPSE01E12-3PDZ

Description
KPSE 3C 3#16 PIN RECP
Request a Quote
Description
KPSE 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01E12-3PDZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Buy Now
Kpse 3C 3#16 Pin Recp Itt Cannon - 25T4626 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 3C 3#16 Pin Recp Itt Cannon
25T4626
Kpse 3C 3#16 Pin Recp Itt Cannon 25T4626
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01E12-3PDZ 25T4626
Product Name Kpse 3C 3#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details