ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPSE01E10-6S

Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 SKT RECP

KPSE 6C 6#20 SKT RECP

Buy Now
 - ITT Cannon KPSE01E10-6S - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 SKT RECP

KPSE 6C 6#20 SKT RECP

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 68H8303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
68H8303
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 68H8303
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Cable Plug 06Ct Socket Itt Cannon - 50AJ3401 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 06Ct Socket Itt Cannon
50AJ3401
Connector Circular Cable Plug 06Ct Socket Itt Cannon 50AJ3401
CONNECTOR CIRCULAR CABLE PLUG 06CT SOCKET

CONNECTOR CIRCULAR CABLE PLUG 06CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01E10-6S ITT Cannon KPSE01E10-6S 68H8303 50AJ3401
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 06Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details