ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPSE01B22-55S

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 25K5252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
25K5252
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 25K5252
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K5252
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers