ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPSE01B20-16SX

Description
KPSE 16C 16#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01B20-16SX - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 SKT RECP

KPSE 16C 16#16 SKT RECP

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 01K8386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
01K8386
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 01K8386
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01B20-16SX 01K8386
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data