ITT Cannon Circular Connector Plug Size 18, 32Pos, Cable; Body Material Itt Cannon KPSE01B18-32SY

Description
KPSE 32C 32#20 SKT RECP
Request a Quote
Description
KPSE 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01B18-32SY - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 SKT RECP

KPSE 32C 32#20 SKT RECP

Buy Now
Circular Connector Plug Size 18, 32Pos, Cable; Body Material Itt Cannon - 51K2851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32Pos, Cable; Body Material Itt Cannon
51K2851
Circular Connector Plug Size 18, 32Pos, Cable; Body Material Itt Cannon 51K2851
CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01B18-32SY 51K2851
Product Name Circular Connector Plug Size 18, 32Pos, Cable; Body Material Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Line Socket, solder terminal, DIN Plug/Socket - 4850.3400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers