ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPSE01B14-12S

Description
KPSE 12C 8#20 4#16 SKT RECP
Request a Quote
Description
KPSE 12C 8#20 4#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 12 Position, Cable from the KPSE Series by ITT Cannon features a cable connecting plug design with a general duty endbell style that includes strain relief. It has a socket gender and accommodates a contact arrangement of 14-12, consisting of 8 contacts of size 20 and 4 contacts of size 16. The contacts are crimp type and made from gold-plated copper alloy, while the shell is constructed from aluminum alloy with olive drab chromate over cadmium plating. This connector is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It is designed for a minimum of 500 mating cycles and can withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. The connector also meets IP67 standards for water tightness and has an insulator resistance of approximately 5000 MOhm, with a test voltage of 1500 Vrms. It is suitable for applications requiring compliance with safety provisions for voltages greater than 50V.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 12 Position, Cable from the KPSE Series by ITT Cannon features a cable connecting plug design with a general duty endbell style that includes strain relief. It has a socket gender and accommodates a contact arrangement of 14-12, consisting of 8 contacts of size 20 and 4 contacts of size 16. The contacts are crimp type and made from gold-plated copper alloy, while the shell is constructed from aluminum alloy with olive drab chromate over cadmium plating. This connector is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It is designed for a minimum of 500 mating cycles and can withstand vibrations of up to 200 m/s² across a frequency range of 10 to 2000 Hz. The connector also meets IP67 standards for water tightness and has an insulator resistance of approximately 5000 MOhm, with a test voltage of 1500 Vrms. It is suitable for applications requiring compliance with safety provisions for voltages greater than 50V.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01B14-12S - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 SKT RECP

KPSE 12C 8#20 4#16 SKT RECP

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 01K8363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
01K8363
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 01K8363
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01B14-12S 01K8363
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products