ITT Cannon
Kpse 16C 16#16 Pin Recp Itt Cannon
KPSE01A20-16P
Description
KPSE 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 16C 16#16 Pin Recp Itt Cannon
66X5198
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE01A20-16P |
ITT Cannon KPSE01A20-16P |
66X5198 |
|
Product Name
|
|
|
Kpse 16C 16#16 Pin Recp Itt Cannon |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details