ITT Cannon
Kpse 11C 11#16 Pin Recp Itt Cannon
KPSE01A18-11P
Description
KPSE 11C 11#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 11C 11#16 Pin Recp Itt Cannon
51T0267
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE01A18-11P |
KPSE01A18-11P |
51T0267 |
|
Product Name
|
|
|
Kpse 11C 11#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details