ITT Cannon Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon KPSE01A16-26S

Description
KPSE 26C 26#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 26C 26#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01A16-26S - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 SKT RECP

KPSE 26C 26#20 SKT RECP

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 01K8339 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
01K8339
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 01K8339
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01A16-26S 01K8339
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details