ITT Cannon Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon KPSE01A14-5P

Description
KPSE 5C 5#16 PIN RECP
Request a Quote
Description
KPSE 5C 5#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01A14-5P - PEI-Genesis
Philadelphia, PA, United States
KPSE 5C 5#16 PIN RECP

KPSE 5C 5#16 PIN RECP

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 01K8332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
01K8332
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 01K8332
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 05 Pin Contacts Itt Cannon - 61AK2005 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 05 Pin Contacts Itt Cannon
61AK2005
Connector Circular Wall Mount Receptacle 05 Pin Contacts Itt Cannon 61AK2005
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 05 PIN CONTACTS

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 05 PIN CONTACTS

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01A14-5P 01K8332 61AK2005
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 05 Pin Contacts Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products