ITT Cannon
Kpse 19C 19#20 Pin Recp Itt Cannon
KPSE01A14-19P-KIT
Description
KPSE 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 19C 19#20 Pin Recp Itt Cannon
53M1124
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE01A14-19P-KIT |
53M1124 |
|
Product Name
|
|
Kpse 19C 19#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers