ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSE01A12-10PZ
Description
KPSE 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Description
KPSE 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
66X5197
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE01A12-10PZ |
66X5197 |
|
Product Name
|
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details