ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSE01A12-10PF0
Description
KPSE 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Description
KPSE 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
01K8317
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE01A12-10PF0 |
01K8317 |
|
Product Name
|
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers