ITT CANNON
KPSE00U12-3P -- KPSE 3C 3#16 PIN RECP ITT CANNON
ITT Cannon
Kpse 3C 3#16 Pin Recp Itt Cannon
KPSE00U12-3P
Description
KPSE 3C 3#16 PIN RECP
Description
KPSE 3C 3#16 PIN RECP
Suppliers
Kpse 3C 3#16 Pin Recp Itt Cannon
30M4501
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30M4501 |
|
Product Name
|
Kpse 3C 3#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details