ITT Cannon Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon KPSE00P22-21P

Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon - 95B7523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon
95B7523
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon 95B7523
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE00P22-21P 95B7523
Product Name Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 9; 10 A; 300 V; 0.197 in. - 70078349 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers