ITT Cannon Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon KPSE00F20-39S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon - 01K8271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon
01K8271
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon 01K8271
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P7308 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7308
26482 - Style Series I & Mil Battery Itt Cannon 37P7308
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 01K8271 37P7308
Product Name Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Barrier Blocks - 1920-1876-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details