ITT CANNON
KPSE00F18-32PF0 -- KPSE 32C 32#20 PIN RECP ITT CANNON
ITT Cannon
Kpse 32C 32#20 Pin Recp Itt Cannon
KPSE00F18-32PF0
Description
KPSE 32C 32#20 PIN RECP
Description
KPSE 32C 32#20 PIN RECP
Suppliers
Kpse 32C 32#20 Pin Recp Itt Cannon
01K8259
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01K8259 |
|
Product Name
|
Kpse 32C 32#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details