KPSE 8C 8#16 PIN RECP
KPSE 8C 8#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE00F16-8PA206 | ITT Cannon KPSE00F16-8PA206 | 85K0938 |
| Product Name | Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Itt Cannon | ||
| Gender | Female / Jack |