ITT Cannon Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon KPSE00F16-26S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon - 95B0405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon
95B0405
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon 95B0405
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B0405
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data