ITT Cannon Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon KPSE00F16-26PY

Description
KPSE 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00F16-26PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 PIN RECP

KPSE 26C 26#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon - 01K8254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon
01K8254
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon 01K8254
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00F16-26PY 01K8254
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details