KPSE 19C 19#20 SKT RECP
26482 - STYLE SERIES I & MIL BAT
KPSE 19C 19#20 SKT RECP
26482 SI WALL MT 19#20 SKT 065057-0010
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE00F14-19S | 1003-KPSE00F14-19S-ND | ITT Cannon KPSE00F14-19S | KPSE00F14-19S | 01K8249 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |