ITT Cannon Kpse 3C 3#16 Pin Recp Itt Cannon KPSE00F12-3PF42F0

Description
KPSE 3C 3#16 PIN RECP
Request a Quote
Description
KPSE 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Buy Now
 - ITT Cannon KPSE00F12-3PF42F0 - PEI-Genesis
Philadelphia, PA, United States
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Buy Now
Kpse 3C 3#16 Pin Recp Itt Cannon - 68Y0807 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 3C 3#16 Pin Recp Itt Cannon
68Y0807
Kpse 3C 3#16 Pin Recp Itt Cannon 68Y0807
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE00F12-3PF42F0 ITT Cannon KPSE00F12-3PF42F0 68Y0807
Product Name Kpse 3C 3#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details