ITT Cannon Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon KPSE00E24-61SW

Description
KPSE 61C 61#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 61C 61#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E24-61SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 SKT RECP

KPSE 61C 61#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon - 31K2630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon
31K2630
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon 31K2630
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E24-61SW 31K2630
Product Name Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products