ITT Cannon
Kpse 61C 61#20 Pin Recp Itt Cannon
KPSE00E24-61PW
Description
KPSE 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 61C 61#20 Pin Recp Itt Cannon
44W2466
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE00E24-61PW |
44W2466 |
|
Product Name
|
|
Kpse 61C 61#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers