ITT Cannon Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon KPSE00E22-21S

Description
KPSE 21C 21#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 21C 21#16 SKT RECP

KPSE 21C 21#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon - 01K8202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon
01K8202
Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon 01K8202
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE00E22-21S 01K8202
Product Name Circular Connector Receptacle, Size 22, 21 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers