ITT Cannon Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon KPSE00E20-16S

Description
KPSE 16C 16#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E20-16S - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 SKT RECP

KPSE 16C 16#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon - 01K8176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon
01K8176
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon 01K8176
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E20-16S 01K8176
Product Name Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details