ITT Cannon Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon KPSE00E20-16P

Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E20-16P - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon - 01K8173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon
01K8173
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon 01K8173
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P7245 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7245
26482 - Style Series I & Mil Battery Itt Cannon 37P7245
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E20-16P KPSE00E20-16P 01K8173 37P7245
Product Name Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details