ITT Cannon Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Itt Cannon KPSE00E16-8P

Description
KPSE 8C 8#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 8C 8#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E16-8P - PEI-Genesis
Philadelphia, PA, United States
KPSE 8C 8#16 PIN RECP

KPSE 8C 8#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Itt Cannon - 22C7860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Itt Cannon
22C7860
Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Itt Cannon 22C7860
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 8 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E16-8P 22C7860
Product Name Circular Connector, Receptacle, Size 16, 8 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details