ITT Cannon Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon KPSE00E14-5S

Description
KPSE 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E14-5S - PEI-Genesis
Philadelphia, PA, United States
KPSE 5C 5#16 SKT RECP

KPSE 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon - 01K8156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon
01K8156
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon 01K8156
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Circular Conn, Rcpt, 14-5, Wall Mount; Product Range Itt Cannon - 12AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-5, Wall Mount; Product Range Itt Cannon
12AC9779
Circular Conn, Rcpt, 14-5, Wall Mount; Product Range Itt Cannon 12AC9779
CIRCULAR CONN, RCPT, 14-5, WALL MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14-5, WALL MOUNT; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E14-5S 01K8156
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details