ITT Cannon Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon KPSE00E14-19SY

Description
KPSE 19C 19#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 19C 19#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E14-19SY - PEI-Genesis
Philadelphia, PA, United States
KPSE 19C 19#20 SKT RECP

KPSE 19C 19#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon - 01K8151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
01K8151
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon 01K8151
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E14-19SY 01K8151
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data