ITT Cannon Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon KPSE00E14-12P

Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E14-12P - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN RECP

KPSE 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon - 29H3145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon
29H3145
Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon 29H3145
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E14-12P 29H3145
Product Name Circular Connector Receptacle, Size 14, 12 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Block Wire Ferrules - 2870.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2001-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
2 suppliers