ITT Cannon Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon KPSE00B24-61PY

Description
KPSE 61C 61#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 61C 61#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00B24-61PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 PIN RECP

KPSE 61C 61#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon - 18M8396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon
18M8396
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon 18M8396
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00B24-61PY 18M8396
Product Name Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details