ITT Cannon Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon KPSE00B20-41PY

Description
KPSE 41C 41#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 41C 41#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00B20-41PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 41C 41#20 PIN RECP

KPSE 41C 41#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon - 01K8087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon
01K8087
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon 01K8087
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00B20-41PY 01K8087
Product Name Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details