ITT Cannon Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon KPSE00B20-16S

Description
KPSE 16C 16#16 SKT RECP
Request a Quote
Description
KPSE 16C 16#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 20, 16 Position, Wall, part number 95K5153, is designed for wall mount applications and features a bayonet coupling style. It accommodates 16 crimp socket contacts, making it suitable for various interconnect needs. This connector is part of the KPSE series from ITT Cannon, known for its reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design and established reputation in the industry make it a viable option for engineers seeking durable and effective connector solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 20, 16 Position, Wall, part number 95K5153, is designed for wall mount applications and features a bayonet coupling style. It accommodates 16 crimp socket contacts, making it suitable for various interconnect needs. This connector is part of the KPSE series from ITT Cannon, known for its reliability in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Its robust design and established reputation in the industry make it a viable option for engineers seeking durable and effective connector solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00B20-16S - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 SKT RECP

KPSE 16C 16#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon - 95K5153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon
95K5153
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon 95K5153
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00B20-16S 95K5153
Product Name Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 32.408-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers