ITT Cannon Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon KPSE00B14-15S

Description
KPSE 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00B14-15S - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 SKT RECP

KPSE 15C 14#20 1#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 SKT RECP

KPSE 15C 14#20 1#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon - 01K8081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon
01K8081
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon 01K8081
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00B14-15S KPSE00B14-15S 01K8081
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details