ITT Cannon Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon KPSE00A20-39S

Description
KPSE 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 39C 37#20 2#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00A20-39S - PEI-Genesis
Philadelphia, PA, United States
KPSE 39C 37#20 2#16 SKT RECP

KPSE 39C 37#20 2#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon - 01K8067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon
01K8067
Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon 01K8067
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00A20-39S 01K8067
Product Name Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details