ITT Cannon Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon KPSE00A18-11P

Description
KPSE 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 11C 11#16 PIN RECP

KPSE 11C 11#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon - 01K8061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon
01K8061
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon 01K8061
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE00A18-11P 01K8061
Product Name Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products