ITT Cannon Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon KPSE00A16-26S

Description
KPSE 26C 26#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 26C 26#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00A16-26S - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 SKT RECP

KPSE 26C 26#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon - 01K8057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon
01K8057
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon 01K8057
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P7201 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7201
26482 - Style Series I & Mil Battery Itt Cannon 37P7201
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00A16-26S 01K8057 37P7201
Product Name Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details