ITT Cannon Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon KPSE00A14-5S

Description
KPSE 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00A14-5S - PEI-Genesis
Philadelphia, PA, United States
KPSE 5C 5#16 SKT RECP

KPSE 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon - 01K8055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon
01K8055
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon 01K8055
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00A14-5S 01K8055
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details