ITT Cannon Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon KPSE00A12-3P

Description
KPSE 3C 3#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 3C 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00A12-3P - PEI-Genesis
Philadelphia, PA, United States
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon - 01K8043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon
01K8043
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon 01K8043
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00A12-3P KPSE00A12-3P 01K8043
Product Name Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details